The Light Pipe, Single, Round, Panel (part number 57P6750) is designed for use with PCB-mounted LEDs, specifically accommodating both surface mount and standard package configurations in 3mm and 5mm sizes. It features a transparent acrylic construction that allows for effective light transmission from the LED to the front display panel. The litepipe has a limited angle of view but can achieve a 180-degree viewing angle when paired with VCC's fresnel lens. Installation is straightforward, requiring the lens to be inserted through the panel opening, with the litepipe snapping securely into place. For enhanced stability in demanding environments, a retaining ring is available. The litepipe is compatible with various lens models and is suitable for panel thicknesses ranging from 1/32" to 1/8" for 3mm and up to 1/4" for 5mm configurations. The product is RoHS compliant, making it suitable for environmentally conscious projects.
Light Pipe Single Clear Rigid
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:14.22mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LSV Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Guides | Light Guides |
| Product Number | LCV_056_CTP-ND | 57P6750 |
| Product Name | Light Pipes | Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) |
| Light Guide Type | LED | LED |