Visual Communications Company, Inc. Light Pipe LCS_132_RTP

Description
LED Light Pipes Red Transparent LCS132RTP Product overview: LCS_132_RTP from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LCS_132_RTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Light Pipes Red Transparent LCS132RTP Product overview: LCS_132_RTP from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LCS_132_RTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe - 102-LCS_132_RTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Light Pipes Red Transparent LCS132RTP Product overview: LCS_132_RTP from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LCS_132_RTP can be used for catalog matching and distributor lookup.

LED Light Pipes Red Transparent LCS132RTP Product overview: LCS_132_RTP from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LCS_132_RTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Optics - Light Pipes - LCS_132_RTP - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
LCS_132_RTP
Optoelectronics - Optics - Light Pipes LCS_132_RTP
Win Source Part Number: 1146866-LCS_132_RTP Category: Optoelectronics>Opti cs - Light Pipes Type: Rigid Color: Red Package: Bulk Standard Package: 1,000 Configuration: Single Mounting Type: Panel Mount Lens Style: Round with Domed Top Lens Size: 8.74mm Alternative Parts (Cross-Reference): LCS 132 RTP; LCS132RTP; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Visual Communications Company - VCC Other Names: LCS132RTP,VCCLCS_132 _RTP Base Product Number: LCS_132 Product Status: Not For New Designs

Win Source Part Number: 1146866-LCS_132_RTP
Category: Optoelectronics>Optics - Light Pipes
Type: Rigid
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Single
Mounting Type: Panel Mount
Lens Style: Round with Domed Top
Lens Size: 8.74mm
Alternative Parts (Cross-Reference): LCS 132 RTP; LCS132RTP;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Visual Communications Company - VCC
Other Names: LCS132RTP,VCCLCS_132_RTP
Base Product Number: LCS_132
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Light Guides Light Guides
Product Number 102-LCS_132_RTP LCS_132_RTP
Product Name Light Pipe Optoelectronics - Optics - Light Pipes
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2325080-5 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78257 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details