Visual Communications Company, Inc. Light Pipes LCS_112_CTP

Description
Light Pipe Single Clear Rigid Panel Mount
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LCS_112_CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LCS_112_CTP-ND
Light Pipes LCS_112_CTP-ND
Light Pipe Single Clear Rigid Panel Mount

Light Pipe Single Clear Rigid Panel Mount

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 08N2918 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
08N2918
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 08N2918
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:28.45mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LCS Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:28.45mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LCS Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LCS_112_CTP-ND 08N2918
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78260 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 1888634-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details