Visual Communications Company, Inc. Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) LCS_092_YTP

Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:23.37mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Yellow; Colour:Yellow; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:23.37mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Yellow; Colour:Yellow; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 08N2917 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
08N2917
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 08N2917
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:23.37mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Yellow; Colour:Yellow; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:23.37mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Yellow; Colour:Yellow; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 08N2917
Product Name Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1658862-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 79 in. Legs - 76849 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details