Visual Communications Company, Inc. Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) LCS_052_YTP

Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:13.21mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Yellow; Colour:Yellow; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:13.21mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Yellow; Colour:Yellow; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 08N2910 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
08N2910
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 08N2910
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:13.21mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Yellow; Colour:Yellow; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:13.21mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Yellow; Colour:Yellow; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 08N2910
Product Name Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78368 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Pipes - 2325080-5 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details