Visual Communications Company, Inc. Light Pipes LCS_032_RTP

Description
Light Pipe Single Red Rigid Panel Mount
Request a Quote Datasheet
Description
Light Pipe Single Red Rigid Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - VCCLCS_032_RTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipe Single Red Rigid Panel Mount

Light Pipe Single Red Rigid Panel Mount

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 08N2906 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
08N2906
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 08N2906
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:8.13mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Red; Product Range:LCS Series; Colour:Red; For Use With:SMD LEDs; Lens Style:Dome RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:8.13mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Red; Product Range:LCS Series; Colour:Red; For Use With:SMD LEDs; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number VCCLCS_032_RTP-ND 08N2906
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77628 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 1761018-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details