Visual Communications Company, Inc. Light Pipes LCS_032_GTP

Description
Light Pipe Single Green Rigid Panel Mount
Request a Quote Datasheet
Description
Light Pipe Single Green Rigid Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LCS_032_GTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LCS_032_GTP-ND
Light Pipes LCS_032_GTP-ND
Light Pipe Single Green Rigid Panel Mount

Light Pipe Single Green Rigid Panel Mount

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 08N2905 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
08N2905
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 08N2905
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:8.13mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Green; Product Range:LCS Series; Colour:Green; For Use With:SMD LEDs; Lens Style:DomeRoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:8.13mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Green; Product Range:LCS Series; Colour:Green; For Use With:SMD LEDs; Lens Style:DomeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LCS_032_GTP-ND 08N2905
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77557 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2325080-4 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details