Visual Communications Company, Inc. Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) FLXR1GTP04

Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:101.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Green; Product Range:VCC - FLXR Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:101.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Green; Product Range:VCC - FLXR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) - 39Y5203 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
39Y5203
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) 39Y5203
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:101.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Green; Product Range:VCC - FLXR Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:101.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Green; Product Range:VCC - FLXR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39Y5203
Product Name Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details