LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:101.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:VCC - FLXR Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 39Y5199 |
| Product Name | Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) |
| Connector Type | Circular / Cylindrical Connectors |