Visual Communications Company, Inc. Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) FLXR1ATP06

Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:152.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Amber; Product Range:VCC - FLXR Series RoHS Compliant: Yes
Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:152.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Amber; Product Range:VCC - FLXR Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Circular, Panel; Length Vcc (part number 39Y5192) is designed for use in various applications including aircraft, military, industrial machinery, and outdoor signage. It features a robust anodized aluminum body that provides NEMA 4 protection, making it suitable for harsh environments. The optical core ends are polished to ten microns to ensure optimal light transmittance, and the product is resistant to shock, vibration, and electrostatic discharge (ESD). This light pipe is available in black and clear anodized finishes, with five lens color options: red, green, clear, blue, and amber. It is RoHS compliant and engineered for a mounting hole size of 0.400 inches (10.1 mm), accommodating panel thicknesses from 0.059 inches (1.5 mm) to 0.320 inches (8.1 mm). Custom lengths are available upon request, with standard lengths of 4.0 inches, 6.0 inches, 8.0 inches, and 12.0 inches. For optimal performance, it is recommended to use narrow viewing angle non-diffused LEDs with an output greater than 100 mcd.

Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Circular, Panel; Length Vcc (part number 39Y5192) is designed for use in various applications including aircraft, military, industrial machinery, and outdoor signage. It features a robust anodized aluminum body that provides NEMA 4 protection, making it suitable for harsh environments. The optical core ends are polished to ten microns to ensure optimal light transmittance, and the product is resistant to shock, vibration, and electrostatic discharge (ESD). This light pipe is available in black and clear anodized finishes, with five lens color options: red, green, clear, blue, and amber. It is RoHS compliant and engineered for a mounting hole size of 0.400 inches (10.1 mm), accommodating panel thicknesses from 0.059 inches (1.5 mm) to 0.320 inches (8.1 mm). Custom lengths are available upon request, with standard lengths of 4.0 inches, 6.0 inches, 8.0 inches, and 12.0 inches. For optimal performance, it is recommended to use narrow viewing angle non-diffused LEDs with an output greater than 100 mcd.

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) - 39Y5192 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
39Y5192
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) 39Y5192
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:152.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Amber; Product Range:VCC - FLXR Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:152.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Amber; Product Range:VCC - FLXR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39Y5192
Product Name Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug - SEA-5GS-11-DUO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 46039388 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Circular Connectors - 1-2213657-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 AWG
View Details
2 suppliers