Visual Communications Company, Inc. Optics - Light Pipes FLX3_04

Description
FLEX LIGHTPIPE SMALL FTPRT 4"
Request a Quote
Description
FLEX LIGHTPIPE SMALL FTPRT 4"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FLX3_04-ND is a flexible light pipe designed for optical applications. It features a 1.5mm optical core and a 2.2mm polyethylene cable jacket, ensuring durability and effective light transmission. The lens mount is made from optical grade acrylic, while the lens itself is constructed from polycarbonate with a UL rating of 94-V2. The optical core ends are polished to 10 microns for optimal light performance. This light pipe is compatible with various LED mounts, including SMD 22 and THR 22, made from nylon 66 with UL ratings of 94-V2 and 94-HB, respectively. The product is ROHS compliant and offers custom lengths upon request. The panel mounting hole is designed to fit a .171" (4.34mm) diameter, suitable for panel thicknesses ranging from 1/32" (0.79mm) to 1/8" (3.48mm) depending on the specific model used. For best results, it is recommended to use narrow viewing angle non-diffused LEDs with an output power greater than 100mcd.

Datasheet Summary
Powered by GS/AI

The FLX3_04-ND is a flexible light pipe designed for optical applications. It features a 1.5mm optical core and a 2.2mm polyethylene cable jacket, ensuring durability and effective light transmission. The lens mount is made from optical grade acrylic, while the lens itself is constructed from polycarbonate with a UL rating of 94-V2. The optical core ends are polished to 10 microns for optimal light performance. This light pipe is compatible with various LED mounts, including SMD 22 and THR 22, made from nylon 66 with UL ratings of 94-V2 and 94-HB, respectively. The product is ROHS compliant and offers custom lengths upon request. The panel mounting hole is designed to fit a .171" (4.34mm) diameter, suitable for panel thicknesses ranging from 1/32" (0.79mm) to 1/8" (3.48mm) depending on the specific model used. For best results, it is recommended to use narrow viewing angle non-diffused LEDs with an output power greater than 100mcd.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - FLX3_04-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
FLX3_04-ND
Optics - Light Pipes FLX3_04-ND
FLEX LIGHTPIPE SMALL FTPRT 4"

FLEX LIGHTPIPE SMALL FTPRT 4"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number FLX3_04-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8311 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 3-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707621 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 46.5 mm (1.83 inch)
Color Clear; Clear
View Details