Visual Communications Company, Inc. Optics - Light Pipes FLX_08

Description
LIGHTPIPE FLEXIBLE 8"
Request a Quote
Description
LIGHTPIPE FLEXIBLE 8"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FLX_08-ND is a flexible light pipe with a length of 8 inches, designed for use with LEDs that have an output power greater than 100 mcd. It features a polycarbonate lens with a UL rating of 94-V2 and is constructed from materials such as nylon 66 and polypropylene for various components. The optical core ends are polished to 10 microns, ensuring effective light transmission. The product is ROHS compliant and offers options for custom lengths. It is suitable for panel mounting with a hole size of 0.250 inches on 3/8 inch centers, accommodating panel thicknesses ranging from 1/16 inch to 1/4 inch, depending on the specific mounting requirements.

Datasheet Summary
Powered by GS/AI

The FLX_08-ND is a flexible light pipe with a length of 8 inches, designed for use with LEDs that have an output power greater than 100 mcd. It features a polycarbonate lens with a UL rating of 94-V2 and is constructed from materials such as nylon 66 and polypropylene for various components. The optical core ends are polished to 10 microns, ensuring effective light transmission. The product is ROHS compliant and offers options for custom lengths. It is suitable for panel mounting with a hole size of 0.250 inches on 3/8 inch centers, accommodating panel thicknesses ranging from 1/16 inch to 1/4 inch, depending on the specific mounting requirements.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - FLX_08-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
FLX_08-ND
Optics - Light Pipes FLX_08-ND
LIGHTPIPE FLEXIBLE 8"

LIGHTPIPE FLEXIBLE 8"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number FLX_08-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796406 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 13.7 x 32.1mm
Lead Length 30 mm (1.18 inch)
View Details
LEDs - Spacers, Standoffs - 486-3905-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers