Visual Communications Company, Inc. Optics - Light Pipes FLX_02

Description
FLEX LIGHTPIPE 2"
Request a Quote
Description
FLEX LIGHTPIPE 2"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FLX_02-ND is a flexible light pipe designed for use with LEDs that have an output power greater than 100 mcd. It features a polycarbonate lens with a UL rating of 94-V2, and the lens mount is made from optical grade acrylic. The optical core ends are polished to 10 microns, ensuring effective light transmission. The product is ROHS compliant and offers various lengths, with custom lengths available upon request. It is suitable for panel mounting with a hole size of .250" (6.35mm) on 3/8" (9.52mm) centers, accommodating panel thicknesses ranging from 1/16" (1.60mm) to 1/4" (6.35mm). For optimal performance, it is recommended to use narrow viewing angle non-diffused LEDs.

Datasheet Summary
Powered by GS/AI

The FLX_02-ND is a flexible light pipe designed for use with LEDs that have an output power greater than 100 mcd. It features a polycarbonate lens with a UL rating of 94-V2, and the lens mount is made from optical grade acrylic. The optical core ends are polished to 10 microns, ensuring effective light transmission. The product is ROHS compliant and offers various lengths, with custom lengths available upon request. It is suitable for panel mounting with a hole size of .250" (6.35mm) on 3/8" (9.52mm) centers, accommodating panel thicknesses ranging from 1/16" (1.60mm) to 1/4" (6.35mm). For optimal performance, it is recommended to use narrow viewing angle non-diffused LEDs.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - FLX_02-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
FLX_02-ND
Optics - Light Pipes FLX_02-ND
FLEX LIGHTPIPE 2"

FLEX LIGHTPIPE 2"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number FLX_02-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7058-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 1707669 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 13.3 x 16.95mm
Lead Length 16.95 mm (0.6673 inch)
View Details
Spacer Mount for LED - 8902 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers
LED Holders - 2-2316510-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details