Visual Communications Company, Inc. LED Character and Numeric DSM7UA56105

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.787"" H x 0.492"" W x 0.083"" D (20.00mm x 12.50mm x 2.10mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.787"" H x 0.492"" W x 0.083"" D (20.00mm x 12.50mm x 2.10mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - DSM7UA56105-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7UA56105-ND
LED Character and Numeric DSM7UA56105-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.787"" H x 0.492"" W x 0.083"" D (20.00mm x 12.50mm x 2.10mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.787"" H x 0.492"" W x 0.083"" D (20.00mm x 12.50mm x 2.10mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 14.22Mm, Green; Led Color Vcc (Visual Communications Company) - 72Y4924 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14.22Mm, Green; Led Color Vcc (Visual Communications Company)
72Y4924
Display, Seven Segment, 14.22Mm, Green; Led Color Vcc (Visual Communications Company) 72Y4924
DISPLAY, SEVEN SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:600mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:600mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DSM7UA56105-ND 72Y4924
Product Name LED Character and Numeric Display, Seven Segment, 14.22Mm, Green; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Green Green
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235936 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details