Visual Communications Company, Inc. Optoelectronics - LED Character and Numeric DSM7UA30105

Description
Win Source Part Number: 1337010-DSM7UA30105 Category: Optoelectronics - LED Character and Numeric Series: DSM Color: Green Package: Strip Size / Dimension: 0.512" H x 0.299" W x 0.122" D (13.00mm x 7.60mm x 3.10mm) Standard Package: 100 Millicandela Rating: 110mcd Current - Test: 20mA Power Dissipation (Max): 120mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: DSM7UA301 Voltage - Forward (Vf) (Typ): 2.8V
Request a Quote Datasheet
Description
Win Source Part Number: 1337010-DSM7UA30105 Category: Optoelectronics - LED Character and Numeric Series: DSM Color: Green Package: Strip Size / Dimension: 0.512" H x 0.299" W x 0.122" D (13.00mm x 7.60mm x 3.10mm) Standard Package: 100 Millicandela Rating: 110mcd Current - Test: 20mA Power Dissipation (Max): 120mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: DSM7UA301 Voltage - Forward (Vf) (Typ): 2.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Character and Numeric - DSM7UA30105 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Character and Numeric
DSM7UA30105
Optoelectronics - LED Character and Numeric DSM7UA30105
Win Source Part Number: 1337010-DSM7UA30105 Category: Optoelectronics - LED Character and Numeric Series: DSM Color: Green Package: Strip Size / Dimension: 0.512" H x 0.299" W x 0.122" D (13.00mm x 7.60mm x 3.10mm) Standard Package: 100 Millicandela Rating: 110mcd Current - Test: 20mA Power Dissipation (Max): 120mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: DSM7UA301 Voltage - Forward (Vf) (Typ): 2.8V

Win Source Part Number: 1337010-DSM7UA30105
Category: Optoelectronics - LED Character and Numeric
Series: DSM
Color: Green
Package: Strip
Size / Dimension: 0.512" H x 0.299" W x 0.122" D (13.00mm x 7.60mm x 3.10mm)
Standard Package: 100
Millicandela Rating: 110mcd
Current - Test: 20mA
Power Dissipation (Max): 120mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Package / Case: 10-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Base Product Number: DSM7UA301
Voltage - Forward (Vf) (Typ): 2.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number DSM7UA30105
Product Name Optoelectronics - LED Character and Numeric
Unlock Full Specs
to access all available technical data