Visual Communications Company, Inc. LED Character and Numeric DSM7UA20101T

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.291"" W x 0.122"" D (11.00mm x 7.40mm x 3.10mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.291"" W x 0.122"" D (11.00mm x 7.40mm x 3.10mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - DSM7UA20101T-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7UA20101T-ND
LED Character and Numeric DSM7UA20101T-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.291"" W x 0.122"" D (11.00mm x 7.40mm x 3.10mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.291"" W x 0.122"" D (11.00mm x 7.40mm x 3.10mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 5.08Mm, Red; Led Color Vcc (Visual Communications Company) - 72Y4915 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 5.08Mm, Red; Led Color Vcc (Visual Communications Company)
72Y4915
Display, Seven Segment, 5.08Mm, Red; Led Color Vcc (Visual Communications Company) 72Y4915
DISPLAY, SEVEN SEGMENT, 5.08MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:25mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 5.08MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:25mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DSM7UA20101T-ND 72Y4915
Product Name LED Character and Numeric Display, Seven Segment, 5.08Mm, Red; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details