Visual Communications Company, Inc. LED Character and Numeric DSM7TA56101T

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.748"" H x 0.492"" W x 0.128"" D (19.00mm x 12.50mm x 3.25mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.748"" H x 0.492"" W x 0.128"" D (19.00mm x 12.50mm x 3.25mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - DSM7TA56101TDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA56101TDKR-ND
LED Character and Numeric DSM7TA56101TDKR-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.748"" H x 0.492"" W x 0.128"" D (19.00mm x 12.50mm x 3.25mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.748"" H x 0.492"" W x 0.128"" D (19.00mm x 12.50mm x 3.25mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - DSM7TA56101TTR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA56101TTR-ND
LED Character and Numeric DSM7TA56101TTR-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.748"" H x 0.492"" W x 0.128"" D (19.00mm x 12.50mm x 3.25mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.748"" H x 0.492"" W x 0.128"" D (19.00mm x 12.50mm x 3.25mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - DSM7TA56101TCT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA56101TCT-ND
LED Character and Numeric DSM7TA56101TCT-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.748"" H x 0.492"" W x 0.128"" D (19.00mm x 12.50mm x 3.25mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.748"" H x 0.492"" W x 0.128"" D (19.00mm x 12.50mm x 3.25mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 14.22Mm, Red; Led Color Vcc (Visual Communications Company) - 48AC0388 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14.22Mm, Red; Led Color Vcc (Visual Communications Company)
48AC0388
Display, Seven Segment, 14.22Mm, Red; Led Color Vcc (Visual Communications Company) 48AC0388
DISPLAY, SEVEN SEGMENT, 14.22MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:90mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:DSM7T Series RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14.22MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:90mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:DSM7T Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DSM7TA56101TDKR-ND 48AC0388
Product Name LED Character and Numeric Display, Seven Segment, 14.22Mm, Red; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details