Visual Communications Company, Inc. LED Character and Numeric DSM7TA39106T

Description
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - DSM7TA39106TTR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA39106TTR-ND
LED Character and Numeric DSM7TA39106TTR-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - DSM7TA39106TDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA39106TDKR-ND
LED Character and Numeric DSM7TA39106TDKR-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - DSM7TA39106TCT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA39106TCT-ND
LED Character and Numeric DSM7TA39106TCT-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 9.91Mm, Blue; Led Color Vcc (Visual Communications Company) - 48AC0387 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 9.91Mm, Blue; Led Color Vcc (Visual Communications Company)
48AC0387
Display, Seven Segment, 9.91Mm, Blue; Led Color Vcc (Visual Communications Company) 48AC0387
DISPLAY, SEVEN SEGMENT, 9.91MM, BLUE; LED Color:Blue; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:135mcd; No. of Digits / Alpha:1; Character Size:9.91mm; Common Connection:Common Anode RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 9.91MM, BLUE; LED Color:Blue; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:135mcd; No. of Digits / Alpha:1; Character Size:9.91mm; Common Connection:Common Anode RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DSM7TA39106TTR-ND 48AC0387
Product Name LED Character and Numeric Display, Seven Segment, 9.91Mm, Blue; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Blue Blue
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details