Visual Communications Company, Inc. LED Character and Numeric DSM7TA39105T

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3V 20mA 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3V 20mA 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - DSM7TA39105TDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA39105TDKR-ND
LED Character and Numeric DSM7TA39105TDKR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3V 20mA 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3V 20mA 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - DSM7TA39105TTR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA39105TTR-ND
LED Character and Numeric DSM7TA39105TTR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3V 20mA 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3V 20mA 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - DSM7TA39105TCT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA39105TCT-ND
LED Character and Numeric DSM7TA39105TCT-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3V 20mA 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3V 20mA 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 9.91Mm, Green; Led Color Vcc (Visual Communications Company) - 48AC0386 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 9.91Mm, Green; Led Color Vcc (Visual Communications Company)
48AC0386
Display, Seven Segment, 9.91Mm, Green; Led Color Vcc (Visual Communications Company) 48AC0386
DISPLAY, SEVEN SEGMENT, 9.91MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:3V; Luminous Intensity:150mcd; No. of Digits / Alpha:1; Character Size:9.91mm; Common Connection:Common Anode RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 9.91MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:3V; Luminous Intensity:150mcd; No. of Digits / Alpha:1; Character Size:9.91mm; Common Connection:Common Anode RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DSM7TA39105TDKR-ND 48AC0386
Product Name LED Character and Numeric Display, Seven Segment, 9.91Mm, Green; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Green Green
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details