"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.126"" D (15.00mm x 9.80mm x 3.20mm) 10-SMD, No Lead"
DISPLAY, SEVEN SEGMENT, 9.91MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:90mcd; No. of Digits / Alpha:1; Character Size:9.91mm; Common Connection:Common Anode; Product Range:DSM7T Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | DSM7TA39101TTR-ND | 48AC0385 |
| Product Name | LED Character and Numeric | Display, Seven Segment, 9.91Mm, Red; Led Color Vcc (Visual Communications Company) |
| Display Type | Segmented | Segmented |
| Common | Common Anode | |
| LED Color | Red | Red |
| Number of Characters | 1 # | 1 # |