Visual Communications Company, Inc. LED Character and Numeric DSM7TA28106T

Description
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - DSM7TA28106TTR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA28106TTR-ND
LED Character and Numeric DSM7TA28106TTR-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - DSM7TA28106TDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA28106TDKR-ND
LED Character and Numeric DSM7TA28106TDKR-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - DSM7TA28106TCT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DSM7TA28106TCT-ND
LED Character and Numeric DSM7TA28106TCT-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 7.11Mm, Blue; Led Color Vcc (Visual Communications Company) - 48AC0384 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.11Mm, Blue; Led Color Vcc (Visual Communications Company)
48AC0384
Display, Seven Segment, 7.11Mm, Blue; Led Color Vcc (Visual Communications Company) 48AC0384
DISPLAY, SEVEN SEGMENT, 7.11MM, BLUE; LED Color:Blue; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:210mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.11MM, BLUE; LED Color:Blue; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:210mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DSM7TA28106TTR-ND 48AC0384
Product Name LED Character and Numeric Display, Seven Segment, 7.11Mm, Blue; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Blue Blue
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details