"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 3.1V 0.05mA 0.472"" H x 0.291"" W x 0.134"" D (12.00mm x 7.40mm x 3.40mm) 10-SMD, No Lead"
DISPLAY, SEVEN SEGMENT, 7.11MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:600mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | DSM7TA28105TDKR-ND | 48AC0383 |
| Product Name | LED Character and Numeric | Display, Seven Segment, 7.11Mm, Green; Led Color Vcc (Visual Communications Company) |
| Display Type | Segmented | Segmented |
| Common | Common Anode | |
| LED Color | Green | Green |
| Number of Characters | 1 # | 1 # |