Visual Communications Company, Inc. Cap-Touch Sensor Display, Arrow, 5.5V; Sensing Range Max Vcc (Visual Communications Company) CTHS15CIC05ARROW

Description
CAP-TOUCH SENSOR DISPLAY, ARROW, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet
Description
CAP-TOUCH SENSOR DISPLAY, ARROW, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap-Touch Sensor Display, Arrow, 5.5V; Sensing Range Max Vcc (Visual Communications Company) - 06AC2663 - Newark, An Avnet Company
Chicago, IL, United States
Cap-Touch Sensor Display, Arrow, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
06AC2663
Cap-Touch Sensor Display, Arrow, 5.5V; Sensing Range Max Vcc (Visual Communications Company) 06AC2663
CAP-TOUCH SENSOR DISPLAY, ARROW, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

CAP-TOUCH SENSOR DISPLAY, ARROW, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 06AC2663
Product Name Cap-Touch Sensor Display, Arrow, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1140EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Proximity sensor - SIED-M12B-ZO-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
View Details