Visual Communications Company, Inc. Cap-Touch Sensor Display, Alarm, 5.5V; Sensing Range Max Vcc (Visual Communications Company) CTHS15CIC05ALARM

Description
CAP-TOUCH SENSOR DISPLAY, ALARM, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet
Description
CAP-TOUCH SENSOR DISPLAY, ALARM, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap-Touch Sensor Display, Alarm, 5.5V; Sensing Range Max Vcc (Visual Communications Company) - 06AC2662 - Newark, An Avnet Company
Chicago, IL, United States
Cap-Touch Sensor Display, Alarm, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
06AC2662
Cap-Touch Sensor Display, Alarm, 5.5V; Sensing Range Max Vcc (Visual Communications Company) 06AC2662
CAP-TOUCH SENSOR DISPLAY, ALARM, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

CAP-TOUCH SENSOR DISPLAY, ALARM, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 06AC2662
Product Name Cap-Touch Sensor Display, Alarm, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
NAMUR Inductive Proximity Sensor - S3260 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Hardware - 08317070900 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details