Visual Communications Company, Inc. Indicator,Pnl-Mnt;T1-3/4 (5MM) BI-LEAD STRIPPED LEADS 24INCHES CNXCX4124

Description
The Conxrite® CNX 410 Series is a solderless LED interconnector that provides a simplified method of electrically connecting panel mounted LEDs to a power source. Present connecting methods include soldering or crimping wires directly to the fragile LED leads, often resulting in their being damaged or broken. The vibration and shock while in transit, resulting from the weight of unsupported wire and harness suspended from the fragile LED leads causes work-hardening, metal fatigue and eventual failure of the electrical connection. An external resistor may also be included in the circuitry, soldered directly to the LED or added to an already cluttered circuit board. In addition, field service replacement of hard-wired LEDs can be very time consuming and expensive. Features: •Includes Internal Resistor •Provides ESD Circuit Protection •Quick and Installation
Description
The Conxrite® CNX 410 Series is a solderless LED interconnector that provides a simplified method of electrically connecting panel mounted LEDs to a power source. Present connecting methods include soldering or crimping wires directly to the fragile LED leads, often resulting in their being damaged or broken. The vibration and shock while in transit, resulting from the weight of unsupported wire and harness suspended from the fragile LED leads causes work-hardening, metal fatigue and eventual failure of the electrical connection. An external resistor may also be included in the circuitry, soldered directly to the LED or added to an already cluttered circuit board. In addition, field service replacement of hard-wired LEDs can be very time consuming and expensive. Features: •Includes Internal Resistor •Provides ESD Circuit Protection •Quick and Installation

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;T1-3/4 (5MM) BI-LEAD STRIPPED LEADS 24INCHES - 70052744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;T1-3/4 (5MM) BI-LEAD STRIPPED LEADS 24INCHES
70052744
Indicator,Pnl-Mnt;T1-3/4 (5MM) BI-LEAD STRIPPED LEADS 24INCHES 70052744
The Conxrite® CNX 410 Series is a solderless LED interconnector that provides a simplified method of electrically connecting panel mounted LEDs to a power source. Present connecting methods include soldering or crimping wires directly to the fragile LED leads, often resulting in their being damaged or broken. The vibration and shock while in transit, resulting from the weight of unsupported wire and harness suspended from the fragile LED leads causes work-hardening, metal fatigue and eventual failure of the electrical connection. An external resistor may also be included in the circuitry, soldered directly to the LED or added to an already cluttered circuit board. In addition, field service replacement of hard-wired LEDs can be very time consuming and expensive. Features: •Includes Internal Resistor •Provides ESD Circuit Protection •Quick and Installation

The Conxrite® CNX 410 Series is a solderless LED interconnector that provides a simplified method of electrically connecting panel mounted LEDs to a power source. Present connecting methods include soldering or crimping wires directly to the fragile LED leads, often resulting in their being damaged or broken. The vibration and shock while in transit, resulting from the weight of unsupported wire and harness suspended from the fragile LED leads causes work-hardening, metal fatigue and eventual failure of the electrical connection. An external resistor may also be included in the circuitry, soldered directly to the LED or added to an already cluttered circuit board. In addition, field service replacement of hard-wired LEDs can be very time consuming and expensive.
Features:
•Includes Internal Resistor •Provides ESD Circuit Protection •Quick and Installation

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70052744
Product Name Indicator,Pnl-Mnt;T1-3/4 (5MM) BI-LEAD STRIPPED LEADS 24INCHES
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1345547 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-3-148-431-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details