Visual Communications Company, Inc. Indicator,Pnl-Mnt;T1-3/4 (5MM) BI-LEAD STRIPPED LEADS 8INCHES CNXCX4108

Description
The Conxrite® CNX 410 Series is a solderless LED interconnector that provides a simplified method of electrically connecting panel mounted LEDs to a power source. Present connecting methods include soldering or crimping wires directly to the fragile LED leads, often resulting in their being damaged or broken. The vibration and shock while in transit, resulting from the weight of unsupported wire and harness suspended from the fragile LED leads causes work-hardening, metal fatigue and eventual failure of the electrical connection. An external resistor may also be included in the circuitry, soldered directly to the LED or added to an already cluttered circuit board. In addition, field service replacement of hard-wired LEDs can be very time consuming and expensive. Features: •Includes Internal Resistor •Provides ESD Circuit Protection •Quick and Installation
Description
The Conxrite® CNX 410 Series is a solderless LED interconnector that provides a simplified method of electrically connecting panel mounted LEDs to a power source. Present connecting methods include soldering or crimping wires directly to the fragile LED leads, often resulting in their being damaged or broken. The vibration and shock while in transit, resulting from the weight of unsupported wire and harness suspended from the fragile LED leads causes work-hardening, metal fatigue and eventual failure of the electrical connection. An external resistor may also be included in the circuitry, soldered directly to the LED or added to an already cluttered circuit board. In addition, field service replacement of hard-wired LEDs can be very time consuming and expensive. Features: •Includes Internal Resistor •Provides ESD Circuit Protection •Quick and Installation

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;T1-3/4 (5MM) BI-LEAD STRIPPED LEADS 8INCHES - 70052741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;T1-3/4 (5MM) BI-LEAD STRIPPED LEADS 8INCHES
70052741
Indicator,Pnl-Mnt;T1-3/4 (5MM) BI-LEAD STRIPPED LEADS 8INCHES 70052741
The Conxrite® CNX 410 Series is a solderless LED interconnector that provides a simplified method of electrically connecting panel mounted LEDs to a power source. Present connecting methods include soldering or crimping wires directly to the fragile LED leads, often resulting in their being damaged or broken. The vibration and shock while in transit, resulting from the weight of unsupported wire and harness suspended from the fragile LED leads causes work-hardening, metal fatigue and eventual failure of the electrical connection. An external resistor may also be included in the circuitry, soldered directly to the LED or added to an already cluttered circuit board. In addition, field service replacement of hard-wired LEDs can be very time consuming and expensive. Features: •Includes Internal Resistor •Provides ESD Circuit Protection •Quick and Installation

The Conxrite® CNX 410 Series is a solderless LED interconnector that provides a simplified method of electrically connecting panel mounted LEDs to a power source. Present connecting methods include soldering or crimping wires directly to the fragile LED leads, often resulting in their being damaged or broken. The vibration and shock while in transit, resulting from the weight of unsupported wire and harness suspended from the fragile LED leads causes work-hardening, metal fatigue and eventual failure of the electrical connection. An external resistor may also be included in the circuitry, soldered directly to the LED or added to an already cluttered circuit board. In addition, field service replacement of hard-wired LEDs can be very time consuming and expensive. Features:
•Includes Internal Resistor
•Provides ESD Circuit Protection
•Quick and Installation

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70052741
Product Name Indicator,Pnl-Mnt;T1-3/4 (5MM) BI-LEAD STRIPPED LEADS 8INCHES
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104890 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details