Visual Communications Company, Inc. Panel Indicators, Pilot Lights - CNX722N20005B CNX722N20005B

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 762190-CNX722N20005B Series: CNX 722 TuffLED Type: LED Ingress Protection: IP67, NEMA 6P Voltage: 5V Ratings: DC Panel Cutout Dimensions: 0.88" (22.35mm) Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1600mcd Lens Style/Size: Round with Domed Top, 25.60mm Lamp Color: Red Current: 20mA Panel Cutout Shape: Round Part Status: Obsolete(EOL) Family Name: CNX722N20005B Categories: Optoelectronics Alternative Parts (Cross-Reference): CNX722C200FVB; ; Introduction Date: November 19, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 762190-CNX722N20005B Series: CNX 722 TuffLED Type: LED Ingress Protection: IP67, NEMA 6P Voltage: 5V Ratings: DC Panel Cutout Dimensions: 0.88" (22.35mm) Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1600mcd Lens Style/Size: Round with Domed Top, 25.60mm Lamp Color: Red Current: 20mA Panel Cutout Shape: Round Part Status: Obsolete(EOL) Family Name: CNX722N20005B Categories: Optoelectronics Alternative Parts (Cross-Reference): CNX722C200FVB; ; Introduction Date: November 19, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - CNX722N20005B - CNX722N20005B - Win Source Electronics
Laguna Hills, CA, United States
Panel Indicators, Pilot Lights - CNX722N20005B
CNX722N20005B
Panel Indicators, Pilot Lights - CNX722N20005B CNX722N20005B
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 762190-CNX722N20005B Series: CNX 722 TuffLED Type: LED Ingress Protection: IP67, NEMA 6P Voltage: 5V Ratings: DC Panel Cutout Dimensions: 0.88" (22.35mm) Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1600mcd Lens Style/Size: Round with Domed Top, 25.60mm Lamp Color: Red Current: 20mA Panel Cutout Shape: Round Part Status: Obsolete(EOL) Family Name: CNX722N20005B Categories: Optoelectronics Alternative Parts (Cross-Reference): CNX722C200FVB; ; Introduction Date: November 19, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 762190-CNX722N20005B
Series: CNX 722 TuffLED
Type: LED
Ingress Protection: IP67, NEMA 6P
Voltage: 5V
Ratings: DC
Panel Cutout Dimensions: 0.88" (22.35mm)
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 1600mcd
Lens Style/Size: Round with Domed Top, 25.60mm
Lamp Color: Red
Current: 20mA
Panel Cutout Shape: Round
Part Status: Obsolete(EOL)
Family Name: CNX722N20005B
Categories: Optoelectronics
Alternative Parts (Cross-Reference): CNX722C200FVB; ;
Introduction Date: November 19, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number CNX722N20005B
Product Name Panel Indicators, Pilot Lights - CNX722N20005B
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 106212 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Green; Green
Rated Average Light 50000 hours
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Blue; Blue
Rated Voltage 110 volts
View Details
N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details