"LED Panel Indicator White Diffused 5V 20mA Wire Leads - 6"" (152.40mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | CNX722C90005W-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | White |
| Terminal Type | Wire Leads |