Visual Communications Company, Inc. Female Vertical Locking Header, 3, Pcb; Connector Systems Vcc (Visual Communications Company) CNX_V03_NTP

Description
FEMALE VERTICAL LOCKING HEADER, 3, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:CNX Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
FEMALE VERTICAL LOCKING HEADER, 3, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:CNX Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Vertical Locking Header, 3, Pcb; Connector Systems Vcc (Visual Communications Company) - 35C0446 - Newark, An Avnet Company
Chicago, IL, United States
Female Vertical Locking Header, 3, Pcb; Connector Systems Vcc (Visual Communications Company)
35C0446
Female Vertical Locking Header, 3, Pcb; Connector Systems Vcc (Visual Communications Company) 35C0446
FEMALE VERTICAL LOCKING HEADER, 3, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:CNX Series; Connector Shroud:Shrouded RoHS Compliant: Yes

FEMALE VERTICAL LOCKING HEADER, 3, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:CNX Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35C0446
Product Name Female Vertical Locking Header, 3, Pcb; Connector Systems Vcc (Visual Communications Company)
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Quickie ® - 10056845-106LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details