Visual Communications Company, Inc. Led Panel Mount Cable Assembly,24; Connector Type A Vcc (Visual Communications Company) CNX_C_X_4_1_24

Description
LED PANEL MOUNT CABLE ASSEMBLY,24"; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:-; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL MOUNT CABLE ASSEMBLY,24"; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:-; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Cable Assembly,24; Connector Type A Vcc (Visual Communications Company) - 20K7409 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Cable Assembly,24; Connector Type A Vcc (Visual Communications Company)
20K7409
Led Panel Mount Cable Assembly,24; Connector Type A Vcc (Visual Communications Company) 20K7409
LED PANEL MOUNT CABLE ASSEMBLY,24"; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:-; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes

LED PANEL MOUNT CABLE ASSEMBLY,24"; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:-; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20K7409
Product Name Led Panel Mount Cable Assembly,24; Connector Type A Vcc (Visual Communications Company)
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details