Visual Communications Company, Inc. Led Cable Assembly; Connector Type A Vcc (Visual Communications Company) CNX_C_X_2_1_24

Description
LED CABLE ASSEMBLY; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:-; Cable Length:0.61m; No. of Wires:2RoHS Compliant: Yes
Datasheet
Description
LED CABLE ASSEMBLY; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:-; Cable Length:0.61m; No. of Wires:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Cable Assembly; Connector Type A Vcc (Visual Communications Company) - 35C0423 - Newark, An Avnet Company
Chicago, IL, United States
Led Cable Assembly; Connector Type A Vcc (Visual Communications Company)
35C0423
Led Cable Assembly; Connector Type A Vcc (Visual Communications Company) 35C0423
LED CABLE ASSEMBLY; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:-; Cable Length:0.61m; No. of Wires:2RoHS Compliant: Yes

LED CABLE ASSEMBLY; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:-; Cable Length:0.61m; No. of Wires:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35C0423
Product Name Led Cable Assembly; Connector Type A Vcc (Visual Communications Company)
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details