Visual Communications Company, Inc. Led Cable, 12In, 22Awg, White/black; Cable Assembly Type Vcc (Visual Communications Company) CNX_C_X_2_1_12

Description
LED CABLE, 12IN, 22AWG, WHITE/BLACK; Cable Assembly Type:Lighting; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free / Stripped End RoHS Compliant: Yes
Datasheet
Description
LED CABLE, 12IN, 22AWG, WHITE/BLACK; Cable Assembly Type:Lighting; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free / Stripped End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Cable, 12In, 22Awg, White/black; Cable Assembly Type Vcc (Visual Communications Company) - 88K1881 - Newark, An Avnet Company
Chicago, IL, United States
Led Cable, 12In, 22Awg, White/black; Cable Assembly Type Vcc (Visual Communications Company)
88K1881
Led Cable, 12In, 22Awg, White/black; Cable Assembly Type Vcc (Visual Communications Company) 88K1881
LED CABLE, 12IN, 22AWG, WHITE/BLACK; Cable Assembly Type:Lighting; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free / Stripped End RoHS Compliant: Yes

LED CABLE, 12IN, 22AWG, WHITE/BLACK; Cable Assembly Type:Lighting; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free / Stripped End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K1881
Product Name Led Cable, 12In, 22Awg, White/black; Cable Assembly Type Vcc (Visual Communications Company)
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details