Visual Communications Company, Inc. Led Cable, 4In, 22Awg, White/black; Cable Assembly Type Vcc (Visual Communications Company) CNX_C_X_2_1_04

Description
LED CABLE, 4IN, 22AWG, WHITE/BLACK; Cable Assembly Type:Lighting; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free / Stripped End RoHS Compliant: Yes
Datasheet
Description
LED CABLE, 4IN, 22AWG, WHITE/BLACK; Cable Assembly Type:Lighting; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free / Stripped End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Cable, 4In, 22Awg, White/black; Cable Assembly Type Vcc (Visual Communications Company) - 88K1056 - Newark, An Avnet Company
Chicago, IL, United States
Led Cable, 4In, 22Awg, White/black; Cable Assembly Type Vcc (Visual Communications Company)
88K1056
Led Cable, 4In, 22Awg, White/black; Cable Assembly Type Vcc (Visual Communications Company) 88K1056
LED CABLE, 4IN, 22AWG, WHITE/BLACK; Cable Assembly Type:Lighting; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free / Stripped End RoHS Compliant: Yes

LED CABLE, 4IN, 22AWG, WHITE/BLACK; Cable Assembly Type:Lighting; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Free / Stripped End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K1056
Product Name Led Cable, 4In, 22Awg, White/black; Cable Assembly Type Vcc (Visual Communications Company)
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers