Visual Communications Company, Inc. Led Panel Indicator; Connector Type A Vcc (Visual Communications Company) CNX_C_E_4_1_24

Description
LED PANEL INDICATOR; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator; Connector Type A Vcc (Visual Communications Company) - 32M0523 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator; Connector Type A Vcc (Visual Communications Company)
32M0523
Led Panel Indicator; Connector Type A Vcc (Visual Communications Company) 32M0523
LED PANEL INDICATOR; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32M0523
Product Name Led Panel Indicator; Connector Type A Vcc (Visual Communications Company)
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details