Visual Communications Company, Inc. Led Cable, 12, 24Awg; Connector Type A Vcc (Visual Communications Company) CNX_C_E_4_1_12

Description
LED CABLE, 12", 24AWG; Connector Type A:2 Position Header; Connector Type B:2 Position Header; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED CABLE, 12", 24AWG; Connector Type A:2 Position Header; Connector Type B:2 Position Header; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Cable, 12, 24Awg; Connector Type A Vcc (Visual Communications Company) - 57P6546 - Newark, An Avnet Company
Chicago, IL, United States
Led Cable, 12, 24Awg; Connector Type A Vcc (Visual Communications Company)
57P6546
Led Cable, 12, 24Awg; Connector Type A Vcc (Visual Communications Company) 57P6546
LED CABLE, 12", 24AWG; Connector Type A:2 Position Header; Connector Type B:2 Position Header; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes

LED CABLE, 12", 24AWG; Connector Type A:2 Position Header; Connector Type B:2 Position Header; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57P6546
Product Name Led Cable, 12, 24Awg; Connector Type A Vcc (Visual Communications Company)
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details