Visual Communications Company, Inc. Led Cable Assembly; Connector Type A Vcc (Visual Communications Company) CNX_C_E_2_1_12

Description
LED Cable Assembly; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED Cable Assembly; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Cable Assembly; Connector Type A Vcc (Visual Communications Company) - 35C0417 - Newark, An Avnet Company
Chicago, IL, United States
Led Cable Assembly; Connector Type A Vcc (Visual Communications Company)
35C0417
Led Cable Assembly; Connector Type A Vcc (Visual Communications Company) 35C0417
LED Cable Assembly; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes

LED Cable Assembly; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35C0417
Product Name Led Cable Assembly; Connector Type A Vcc (Visual Communications Company)
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details