Visual Communications Company, Inc. Cable, 0.304M, Black/white; Connector Type A Vcc (Visual Communications Company) CNX_B_X_4_1_12

Description
CABLE, 0.304M, BLACK/WHITE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:1ft; Cable Length - Metric:0.304m; Jacket Color:Black, White; Product Range:CNX B Series RoHS Compliant: Yes
Description
CABLE, 0.304M, BLACK/WHITE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:1ft; Cable Length - Metric:0.304m; Jacket Color:Black, White; Product Range:CNX B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 0.304M, Black/white; Connector Type A Vcc (Visual Communications Company) - 16N1874 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 0.304M, Black/white; Connector Type A Vcc (Visual Communications Company)
16N1874
Cable, 0.304M, Black/white; Connector Type A Vcc (Visual Communications Company) 16N1874
CABLE, 0.304M, BLACK/WHITE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:1ft; Cable Length - Metric:0.304m; Jacket Color:Black, White; Product Range:CNX B Series RoHS Compliant: Yes

CABLE, 0.304M, BLACK/WHITE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:1ft; Cable Length - Metric:0.304m; Jacket Color:Black, White; Product Range:CNX B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16N1874
Product Name Cable, 0.304M, Black/white; Connector Type A Vcc (Visual Communications Company)
Cable Length 0.9974 ft (3.04 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details