Visual Communications Company, Inc. Led Panel Indicator; Connector Type A Vcc (Visual Communications Company) CNX_B_E_4_1_12

Description
LED PANEL INDICATOR; Connector Type A:LED 3mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR; Connector Type A:LED 3mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator; Connector Type A Vcc (Visual Communications Company) - 08N2897 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator; Connector Type A Vcc (Visual Communications Company)
08N2897
Led Panel Indicator; Connector Type A Vcc (Visual Communications Company) 08N2897
LED PANEL INDICATOR; Connector Type A:LED 3mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR; Connector Type A:LED 3mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08N2897
Product Name Led Panel Indicator; Connector Type A Vcc (Visual Communications Company)
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details