Visual Communications Company, Inc. Led Cable, 18In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) CNX_460_X02_4_1_18

Description
LED CABLE, 18IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black, White; Assembly Cable Type:Lead Wire RoHS Compliant: Yes
Datasheet
Description
LED CABLE, 18IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black, White; Assembly Cable Type:Lead Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Cable, 18In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) - 57P6737 - Newark, An Avnet Company
Chicago, IL, United States
Led Cable, 18In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company)
57P6737
Led Cable, 18In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) 57P6737
LED CABLE, 18IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black, White; Assembly Cable Type:Lead Wire RoHS Compliant: Yes

LED CABLE, 18IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black, White; Assembly Cable Type:Lead Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57P6737
Product Name Led Cable, 18In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company)
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details