Visual Communications Company, Inc. Led Cable, 18In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) CNX_460_E02_4_1_18

Description
LED CABLE, 18IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black, White RoHS Compliant: Yes
Datasheet
Description
LED CABLE, 18IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Cable, 18In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) - 57P6732 - Newark, An Avnet Company
Chicago, IL, United States
Led Cable, 18In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company)
57P6732
Led Cable, 18In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) 57P6732
LED CABLE, 18IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black, White RoHS Compliant: Yes

LED CABLE, 18IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57P6732
Product Name Led Cable, 18In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company)
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details