Visual Communications Company, Inc. Led Cable, 12In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) CNX_460_E02_4_1_12

Description
LED CABLE, 12IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White RoHS Compliant: Yes
Datasheet
Description
LED CABLE, 12IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Cable, 12In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) - 57P6731 - Newark, An Avnet Company
Chicago, IL, United States
Led Cable, 12In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company)
57P6731
Led Cable, 12In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) 57P6731
LED CABLE, 12IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White RoHS Compliant: Yes

LED CABLE, 12IN, 24AWG, WHITE/BLACK; Connector Type A:LED 10mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57P6731
Product Name Led Cable, 12In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company)
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details