Visual Communications Company, Inc. Led Cable, 24In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) CNX_440_E02_4_1_24

Description
LED CABLE, 24IN, 24AWG, WHITE/BLACK; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White RoHS Compliant: Yes
Datasheet
Description
LED CABLE, 24IN, 24AWG, WHITE/BLACK; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Cable, 24In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) - 57P6724 - Newark, An Avnet Company
Chicago, IL, United States
Led Cable, 24In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company)
57P6724
Led Cable, 24In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) 57P6724
LED CABLE, 24IN, 24AWG, WHITE/BLACK; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White RoHS Compliant: Yes

LED CABLE, 24IN, 24AWG, WHITE/BLACK; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57P6724
Product Name Led Cable, 24In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company)
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details