Visual Communications Company, Inc. Led Cable, 12In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) CNX_440_E02_4_1_12

Description
LED CABLE, 12IN, 24AWG, WHITE/BLACK; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White RoHS Compliant: Yes
Datasheet
Description
LED CABLE, 12IN, 24AWG, WHITE/BLACK; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Cable, 12In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) - 57P6722 - Newark, An Avnet Company
Chicago, IL, United States
Led Cable, 12In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company)
57P6722
Led Cable, 12In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company) 57P6722
LED CABLE, 12IN, 24AWG, WHITE/BLACK; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White RoHS Compliant: Yes

LED CABLE, 12IN, 24AWG, WHITE/BLACK; Connector Type A:LED 5mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57P6722
Product Name Led Cable, 12In, 24Awg, White/black; Connector Type A Vcc (Visual Communications Company)
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details