Visual Communications Company, Inc. Optoelectronics - LED Indication - Discrete CMD15-21VRD/TR8

Description
Win Source Part Number: 1337379-CMD15-21VRD/ TR8 Category: Optoelectronics - LED Indication - Discrete Color: Red Package: Tape & Reel Size / Dimension: 3.20mm L x 1.50mm W Standard Package: 3,000 Configuration: Standard Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 4mcd Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.30mm Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: CMD15-21 Voltage - Forward (Vf) (Typ): 2V
Request a Quote Datasheet
Description
Win Source Part Number: 1337379-CMD15-21VRD/ TR8 Category: Optoelectronics - LED Indication - Discrete Color: Red Package: Tape & Reel Size / Dimension: 3.20mm L x 1.50mm W Standard Package: 3,000 Configuration: Standard Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 4mcd Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.30mm Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: CMD15-21 Voltage - Forward (Vf) (Typ): 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - CMD15-21VRD/TR8 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
CMD15-21VRD/TR8
Optoelectronics - LED Indication - Discrete CMD15-21VRD/TR8
Win Source Part Number: 1337379-CMD15-21VRD/ TR8 Category: Optoelectronics - LED Indication - Discrete Color: Red Package: Tape & Reel Size / Dimension: 3.20mm L x 1.50mm W Standard Package: 3,000 Configuration: Standard Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 4mcd Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.30mm Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: CMD15-21 Voltage - Forward (Vf) (Typ): 2V

Win Source Part Number: 1337379-CMD15-21VRD/TR8
Category: Optoelectronics - LED Indication - Discrete
Color: Red
Package: Tape & Reel
Size / Dimension: 3.20mm L x 1.50mm W
Standard Package: 3,000
Configuration: Standard
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 4mcd
Current - Test: 20mA
Wavelength - Peak: 640nm
Height (Max): 1.30mm
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.50mm
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Base Product Number: CMD15-21
Voltage - Forward (Vf) (Typ): 2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number CMD15-21VRD/TR8
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Surface
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details