Visual Communications Company, Inc. Optoelectronics - LED Indication - Discrete CMD15-21VGD/TR8

Description
Win Source Part Number: 1371838-CMD15-21VGD/ TR8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) Mfr: Visual Communications Company - VCC Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CMD15-21 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 3.20mm L x 1.50mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 1.30mm Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 6.5mcd Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 570nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371838-CMD15-21VGD/ TR8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) Mfr: Visual Communications Company - VCC Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CMD15-21 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 3.20mm L x 1.50mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 1.30mm Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 6.5mcd Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 570nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - CMD15-21VGD/TR8 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
CMD15-21VGD/TR8
Optoelectronics - LED Indication - Discrete CMD15-21VGD/TR8
Win Source Part Number: 1371838-CMD15-21VGD/ TR8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) Mfr: Visual Communications Company - VCC Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CMD15-21 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 3.20mm L x 1.50mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 1.30mm Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 6.5mcd Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 570nm

Win Source Part Number: 1371838-CMD15-21VGD/TR8
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
Mfr: Visual Communications Company - VCC
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: CMD15-21
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 3.20mm L x 1.50mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 1.30mm
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 6.5mcd
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.50mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 570nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number CMD15-21VGD/TR8
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products