Visual Communications Company, Inc.
Lenses
CMC_443_CTP
Description
5MM LENS WASHER RTAINR
Request a Quote
Email Supplier
Datasheet
Description
5MM LENS WASHER RTAINR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
CMC_443_CTP-ND |
|
Product Name
|
Lenses |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
50.8 mm (2 inch)
Radius of Curvature
-459 mm (-18.09 inch)
View Details
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
50 mm (1.97 inch)
Center Thickness
3.1 mm (0.1220 inch)
View Details