LAMP, INCANDESCENT, BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:-; Lead Style:Bayonet; Length:30.2mm; Lens Style:Tubular, T-3 1/4, 0.406" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 10M8268 |
| Product Name | Lamp, Incandescent, Bayonet, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 7500 hours |