LAMP, D.C. BAYONET, G-6, 13.5V; Supply Voltage:13.5V; Lamp Base Type:D.C. Bayonet; Bulb Size:G-6; MSCP:4; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 43X5942 |
| Product Name | Lamp, D.c. Bayonet, G-6, 13.5V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 5000 hours |