Incandescent Lamp Clear 28V Round with Domed Top RT-3 1/4 Miniature Bayonet
LAMP, MINIATURE BAYONET, T-3 1/4, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM1864-ND | 16M5472 |
| Product Name | Incandescent, Neon Lamps | Lamp, Miniature Bayonet, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Miniature Bayonet |