Visual Communications Company, Inc. Incandescent, Neon Lamps CM1835

Description
Incandescent Lamp Clear 55V Round with Domed Top RT-3 1/4 Miniature Bayonet
Request a Quote Datasheet
Description
Incandescent Lamp Clear 55V Round with Domed Top RT-3 1/4 Miniature Bayonet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent, Neon Lamps - CM1835-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
CM1835-ND
Incandescent, Neon Lamps CM1835-ND
Incandescent Lamp Clear 55V Round with Domed Top RT-3 1/4 Miniature Bayonet

Incandescent Lamp Clear 55V Round with Domed Top RT-3 1/4 Miniature Bayonet

Buy Now Datasheet
Lamp, Miniature Bayonet, T-3 1/4, 55V; Supply Voltage Vcc (Visual Communications Company) - 85R6552 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Miniature Bayonet, T-3 1/4, 55V; Supply Voltage Vcc (Visual Communications Company)
85R6552
Lamp, Miniature Bayonet, T-3 1/4, 55V; Supply Voltage Vcc (Visual Communications Company) 85R6552
LAMP, MINIATURE BAYONET, T-3 1/4, 55V; Supply Voltage:55V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

LAMP, MINIATURE BAYONET, T-3 1/4, 55V; Supply Voltage:55V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number CM1835-ND 85R6552
Product Name Incandescent, Neon Lamps Lamp, Miniature Bayonet, T-3 1/4, 55V; Supply Voltage Vcc (Visual Communications Company)
Base Type Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Incandescent Lamp - 25B10C/BL/4PK-120V/13647 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 25 watts
View Details
Incandescent Lamp for Projection -  - Ushio America, Inc.
Specs
Base Type BA15S, E39, G17T-7, G17Q-7, P28S, P30S, P40S
Lamp Power 34 to 1500 watts
Rated Average Life 15 to 800 hours
View Details
Lamp - FT1205F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details